Advanced Thermal Solutions, Inc. Liquid Cooling, Heating ATS2627-ND

Description
Active, Heat Exchanger 48V 117W
Request a Quote Datasheet
Description
Active, Heat Exchanger 48V 117W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cooling, Heating - ATS2627-ND - DigiKey
Thief River Falls, MN, United States
Liquid Cooling, Heating
ATS2627-ND
Liquid Cooling, Heating ATS2627-ND
Active, Heat Exchanger 48V 117W

Active, Heat Exchanger 48V 117W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Chillers (industrial)
Product Number ATS2627-ND
Product Name Liquid Cooling, Heating
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
DROP-IN CHILLERS - DVI-5000-OI - Dimplex Thermal Solutions
Dimplex Thermal Solutions
Specs
Application Industrial; Machine Tool; Process
Power Source 460/60/3; Other; 460/3/60 (+/- 10%)
Cooling Capacity 9.5 kW (12.73 BHP)
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details