Advanced Thermal Solutions, Inc. Liquid Cooling, Heating ATS2619-ND

Description
Active, Heat Exchanger 24V 117W
Request a Quote Datasheet
Description
Active, Heat Exchanger 24V 117W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cooling, Heating - ATS2619-ND - DigiKey
Thief River Falls, MN, United States
Liquid Cooling, Heating
ATS2619-ND
Liquid Cooling, Heating ATS2619-ND
Active, Heat Exchanger 24V 117W

Active, Heat Exchanger 24V 117W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Chillers (industrial)
Product Number ATS2619-ND
Product Name Liquid Cooling, Heating
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details