Manufacturer: Advanced Thermal Solutions Inc.
Win Source Part Number: 865859-ATS-PCB1070
Features: Heat Sink TO-220 Aluminum - Board Level
Package: Bulk
Family Name: ATS-PCB
Categories: Fans
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Other Part Number: -ATS-PCB1070, ATS2112
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 865859-ATS-PCB1070 |
| Product Name | Unclassified - ATS-PCB1070 |