Advanced Thermal Solutions, Inc. Thermal - Heat Sinks - ATS-PCB1041 ATS-PCB1041

Description
Manufacturer: Advanced Thermal Solutions Inc. Win Source Part Number: 793541-ATS-PCB1041 Type: Board Level Length: 1.644" (41.76mm) Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On Width: 1.290" (32.77mm) Height Off Base (Height of Fin): 1.000" (25.40mm) Thermal Resistance @ Forced Air Flow: 3.8°C/W @ 200 LFM Thermal Resistance @ Natural: 11°C/W Material Finish: Black Anodized Categories: Fans, Thermal Management Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Thermal Solutions Inc. Win Source Part Number: 793541-ATS-PCB1041 Type: Board Level Length: 1.644" (41.76mm) Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On Width: 1.290" (32.77mm) Height Off Base (Height of Fin): 1.000" (25.40mm) Thermal Resistance @ Forced Air Flow: 3.8°C/W @ 200 LFM Thermal Resistance @ Natural: 11°C/W Material Finish: Black Anodized Categories: Fans, Thermal Management Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal - Heat Sinks - ATS-PCB1041 - ATS-PCB1041 - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Heat Sinks - ATS-PCB1041
ATS-PCB1041
Thermal - Heat Sinks - ATS-PCB1041 ATS-PCB1041
Manufacturer: Advanced Thermal Solutions Inc. Win Source Part Number: 793541-ATS-PCB1041 Type: Board Level Length: 1.644" (41.76mm) Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On Width: 1.290" (32.77mm) Height Off Base (Height of Fin): 1.000" (25.40mm) Thermal Resistance @ Forced Air Flow: 3.8°C/W @ 200 LFM Thermal Resistance @ Natural: 11°C/W Material Finish: Black Anodized Categories: Fans, Thermal Management Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Thermal Solutions Inc.
Win Source Part Number: 793541-ATS-PCB1041
Type: Board Level
Length: 1.644" (41.76mm)
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Bolt On
Width: 1.290" (32.77mm)
Height Off Base (Height of Fin): 1.000" (25.40mm)
Thermal Resistance @ Forced Air Flow: 3.8°C/W @ 200 LFM
Thermal Resistance @ Natural: 11°C/W
Material Finish: Black Anodized
Categories: Fans, Thermal Management
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number ATS-PCB1041
Product Name Thermal - Heat Sinks - ATS-PCB1041
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details