HEAT PIPE ROUND 7 OD 400MM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ROUND HEATPIPE 32W 7X400MM
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Heat Pipes | Heat Pipes | Heat Pipes |
| Product Number | 684-ATS-HP-D7L400S32W-142-ND | ATS-HP-D7L400S32W-142 | ATS-HP-D7L400S32W-142 |
| Product Name | Heat Pipes, Vapor Chambers | Heat Pipe | Heat Pipes, Vapor Chambers |
| Type | Loop Heat Pipe; Cylindrical | Cylindrical | |
| Operating Temperature | 86 to 248 F (30 to 120 C) | 86 to 248 F (30 to 120 C) | |
| Working Fluid | Other Working Fluid; Distilled Water |