Advanced Thermal Solutions, Inc. Heat Sinks ATS-54250D-C1-R0

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - ATS1200-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
ATS1200-ND
Heat Sinks ATS1200-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Extruded Heat Sink - ATS-54250D-C1-R0 - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
ATS-54250D-C1-R0
Extruded Heat Sink ATS-54250D-C1-R0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fans, Thermal Management - Thermal - Heat Sinks - ATS-54250D-C1-R0 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
ATS-54250D-C1-R0
Fans, Thermal Management - Thermal - Heat Sinks ATS-54250D-C1-R0
Manufacturer: Advanced Thermal Solutions Inc. Win Source Part Number: 1323754-ATS-54250D-C 1-R0 Category: Fans, Thermal Management>Thermal - Heat Sinks Packaging: Bulk Type: Top Mount Length: 0.984" (25.00mm) Standard Package: 100 Material: Aluminum Shape: Square, Fins Package Cooled: BGA Attachment Method: Thermal Tape, Adhesive (Included) Width: 0.984" (25.00mm) Thermal Resistance @ Forced Air Flow: 15.30°C/W @ 200 LFM Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Other Part Number: ATS1200,ATS54250DC2R 0,ATS-54250D-C2-R0 Base Product Number: ATS-542 RoHS Status: ROHS3 Compliant Fin Height: 0.374" (9.50mm)

Manufacturer: Advanced Thermal Solutions Inc.
Win Source Part Number: 1323754-ATS-54250D-C1-R0
Category: Fans, Thermal Management>Thermal - Heat Sinks
Packaging: Bulk
Type: Top Mount
Length: 0.984" (25.00mm)
Standard Package: 100
Material: Aluminum
Shape: Square, Fins
Package Cooled: BGA
Attachment Method: Thermal Tape, Adhesive (Included)
Width: 0.984" (25.00mm)
Thermal Resistance @ Forced Air Flow: 15.30°C/W @ 200 LFM
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Other Part Number: ATS1200,ATS54250DC2R0,ATS-54250D-C2-R0
Base Product Number: ATS-542
RoHS Status: ROHS3 Compliant
Fin Height: 0.374" (9.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number ATS1200-ND ATS-54250D-C1-R0 ATS-54250D-C1-R0
Product Name Heat Sinks Extruded Heat Sink Fans, Thermal Management - Thermal - Heat Sinks
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 15.3 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-003-28012 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heat Sinks - 1-1542002-1 - TE Connectivity
View Details
2 suppliers