Advanced Thermal Solutions, Inc. Heat Sinks ATS-53170D-C1-R0

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - ATS1147-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
ATS1147-ND
Heat Sinks ATS1147-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Extruded Heat Sink - ATS-53170D-C1-R0 - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
ATS-53170D-C1-R0
Extruded Heat Sink ATS-53170D-C1-R0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number ATS1147-ND ATS-53170D-C1-R0
Product Name Heat Sinks Extruded Heat Sink
Device Passive Heat Sink
Weight 4.54 g (0.1600 oz)
Mounting Clips
Thermal Resistance 24.3 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 9033141 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 215 mm (8.46 inch)
H 77 mm (3.03 inch)
View Details