Manufacturer: Advanced Thermal Solutions Inc.
Win Source Part Number: 901232-ATS-04C-115-C
Series: pushPIN™
Features: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum - Top Mount
Package: Tray
Family Name: ATS-04C
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Other Part Number: ATS7815, ATS-04C-115-C2-R0-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 901232-ATS-04C-115-C2-R0 |
| Product Name | Unclassified - ATS-04C-115-C2-R0 |