Manufacturer: Advanced Thermal Solutions Inc.
Win Source Part Number: 932799-ATS-02F-103-C
Series: pushPIN™
Features: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum - Top Mount
Package: Tray
Family Name: ATS-02F
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Other Part Number: ATS5228, ATS-02F-103-C2-R1-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 932799-ATS-02F-103-C2-R1 |
| Product Name | Unclassified - ATS-02F-103-C2-R1 |