S3317D -- PIN DIODE SOLID STATE SWITCH
Advanced Technical Materials, Inc.
Pin Diode Solid State Switch
S3317D
Suppliers
Pin Diode Solid State Switch
S3317D
Supplier's Site
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
S3317D |
|
Product Name
|
Pin Diode Solid State Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
500 to 18000 MHz
|
|
Insertion Loss
|
3 to ? dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
OVM QFN
Frequency Range
20 to 20000 MHz
Insertion Loss
1 dB
View Details
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Impedance
50 ohms
View Details
Frequency Range
0.0 to 8000 MHz
Type
Single Pole Eight Throw; SP7T~SP8T
View Details