S2810H -- ELECTRO/MECHANICAL SWITCH
Advanced Technical Materials, Inc.
Electro/Mechanical Switch
S2810H
Suppliers
Electro/Mechanical Switch
S2810H
Supplier's Site
Electro/Mechanical Switch
S2810H
Supplier's Site
Electro/Mechanical Switch
S2810H
Supplier's Site
Electro/Mechanical Switch
S2810H
Supplier's Site
Electro/Mechanical Switch
S2810H
Supplier's Site
Technical Specifications
|
Product Category
|
RF Switches |
RF Switches |
RF Switches |
RF Switches |
RF Switches |
|
Product Number
|
S2810H |
S2810H |
S2810H |
S2810H |
S2810H |
|
Product Name
|
Electro/Mechanical Switch |
Electro/Mechanical Switch |
Electro/Mechanical Switch |
Electro/Mechanical Switch |
Electro/Mechanical Switch |
|
Package Type
|
Connectorized
|
Connectorized
|
Connectorized
|
Connectorized
|
Connectorized
|
|
Frequency Range
|
8000 to 12000 MHz
|
18000 to 22000 MHz
|
3000 to 8000 MHz
|
12400 to 18000 MHz
|
? to 3000 MHz
|
|
Insertion Loss
|
0.4000 to ? dB
|
0.6000 to ? dB
|
0.3000 to ? dB
|
0.5000 to ? dB
|
0.2000 to ? dB
|
|
Isolation
|
60 to ? dB
|
55 to ? dB
|
70 to ? dB
|
60 to ? dB
|
80 to ? dB
|
|
Switching Speed
|
? to 15 ms
|
? to 15 ms
|
? to 15 ms
|
? to 15 ms
|
? to 15 ms
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 10-SMD, No Lead
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
600 to 6000 MHz
View Details
Impedance
50 ohms; 50Ohm
Type
Single Pole Double Throw
View Details
Package Type
Connectorized
Connector
SMA
Frequency Range
12000 MHz
View Details
Frequency Range
0.0 to 8000 MHz
Type
Single Pole Eight Throw; SP7T~SP8T
View Details