Advanced Technical Materials, Inc. 4-Way Power Divider/Combiner P413

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
4-Way Power Divider/Combiner
P413
4-Way Power Divider/Combiner P413
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number P413
Product Name 4-Way Power Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
Power Splitters/Combiners - WM16PD-0.7-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details
Core & Wire Magic Tee, 1 - 300 MHz, 50Ω - AMT-32+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.50 dB
View Details
2 suppliers
Power Dividers, Combiners, Hybrids - QHF-2-.134GM - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 116.00 to 152.00 MHz
Insertion Loss 0.25 dB
View Details