Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P250C-180

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P250C-180
05.5" Coax Phase Shifter P250C-180
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P250C-180
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range 5.85 to 6500 MHz
Phase Shift Range 90-deg; 180-deg; 0 to 180
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9180400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 18000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details