P1905 -- COAX LINE STRETCHER
Advanced Technical Materials, Inc.
Coax Line Stretcher
P1905
Suppliers
Coax Line Stretcher
P1905
Supplier's Site
Technical Specifications
|
Product Category
|
RF Phase Shifters |
|
Product Number
|
P1905 |
|
Product Name
|
Coax Line Stretcher |
|
Phase Shifter Type
|
Analog
|
|
Frequency Range
|
? to 8200 MHz
|
|
Phase Shift Range
|
90-deg; 15 deg/GHz
|
|
Insertion Loss
|
0.4000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Range
10 to 400 MHz
Phase Shift Range
360-deg
Insertion Loss
3 dB
View Details
Frequency Range
0.0 to 18000 MHz
Insertion Loss
1.5 dB
Input VSWR
1.25 :1
View Details
Phase Shifter Type
Digital
Frequency Range
13000 to 17000 MHz
Phase Shift Range
360-deg
View Details