Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P150X-360

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P150X-360
05.5" Coax Phase Shifter P150X-360
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P150X-360
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range 7.9 to 8400 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 0 to 360
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9100400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 10000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-150+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details