Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P150CK-180

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P150CK-180
05.5" Coax Phase Shifter P150CK-180
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P150CK-180
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range 5.85 to 14500 MHz
Phase Shift Range 90-deg; 180-deg; 0 to 180
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details