Advanced Technical Materials, Inc. Fixed Attenuator 25 Watt Model 2516

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 25 Watt
Model 2516
Fixed Attenuator 25 Watt Model 2516
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2516
Product Name Fixed Attenuator 25 Watt
Attenuator Type Fixed
Frequency ? to 12.4 GHz
VSWR 1.3 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
RF Attenuators - 7123330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details