H922 -- HYBRID 3DB DIRECTIONAL 00.50-01.00GHZ
Advanced Technical Materials, Inc.
Hybrid 3dB Directional 00.50-01.00GHz
H922
Suppliers
Hybrid 3dB Directional 00.50-01.00GHz
H922
Supplier's Site
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
H922 |
|
Product Name
|
Hybrid 3dB Directional 00.50-01.00GHz |
|
RF Coupler Type
|
Uni-Directional
|
|
Package Type
|
Connectorized
|
|
Frequency Range
|
500.00 to 1000.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
400.00 to 500.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
500.00 to 1000.00 MHz
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
2000.00 to 6000.00 MHz
View Details