H917 -- HYBRID 3DB DIRECTIONAL 12.00-18.00GHZ
Advanced Technical Materials, Inc.
Hybrid 3dB Directional 12.00-18.00GHz
H917
Suppliers
Hybrid 3dB Directional 12.00-18.00GHz
H917
Supplier's Site
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
H917 |
|
Product Name
|
Hybrid 3dB Directional 12.00-18.00GHz |
|
RF Coupler Type
|
Uni-Directional
|
|
Package Type
|
Connectorized
|
|
Frequency Range
|
12000.00 to 18000.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
1400.00 to 2000.00 MHz
Power
120.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
2000.00 to 4000.00 MHz
View Details
RF Coupler Type
Uni-Directional
Package Type
0603 (1608 Metric), 4 PC Pad
Frequency Range
1200.00 to 3300.00 MHz
View Details
3 suppliers