H915G -- HYBRID 3DB DIRECTIONAL 04.00-12.40GHZ
Advanced Technical Materials, Inc.
Hybrid 3dB Directional 04.00-12.40GHz
H915G
Suppliers
Hybrid 3dB Directional 04.00-12.40GHz
H915G
Supplier's Site
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
H915G |
|
Product Name
|
Hybrid 3dB Directional 04.00-12.40GHz |
|
RF Coupler Type
|
Uni-Directional
|
|
Package Type
|
Connectorized
|
|
Frequency Range
|
4000.00 to 12400.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
6000.00 to 18000.00 MHz
Power
30.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
2000.00 to 4000.00 MHz
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
75 ohms
View Details
3 suppliers