H914 -- HYBRID 3DB DIRECTIONAL 02.00-04.00GHZ
Advanced Technical Materials, Inc.
Hybrid 3dB Directional 02.00-04.00GHz
H914
Suppliers
Hybrid 3dB Directional 02.00-04.00GHz
H914
Supplier's Site
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
H914 |
|
Product Name
|
Hybrid 3dB Directional 02.00-04.00GHz |
|
RF Coupler Type
|
Uni-Directional
|
|
Package Type
|
Connectorized
|
|
Frequency Range
|
2000.00 to 4000.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Package Type
Surface Mount
View Details
RF Coupler Type
Uni-Directional
Frequency Range
6000.00 to 18000.00 MHz
Power
30.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Bracket
View Details
RF Coupler Type
Uni-Directional
Package Type
Module, SMA Connectors
Frequency Range
380.00 to 3700.00 MHz
View Details