Advanced Technical Materials, Inc. CH212-20 Directional Coupler - Type N Model

Description
Description

Suppliers

Company
Product
Description
Supplier Links

Technical Specifications

  Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers
Product Number Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model Directional Coupler - Type N Model
Product Name CH212-20 CH214F-30 C213-10 CH213-10 C215-10 C214-20 CH215-20 CH214-20 C214F-10 CH213-20 C213-30 C212-20 C216H-30 CH214-10 C217-30 C216H-20 C213-20 CH214F-20 C217-20 CH212-10 CH215-30 CH213-30 C217-10 CH214F-10 C212-30 C214-10 CH214-30 C216H-10 C216-20 C212-10 C215-30 C215-20 C214F-30 C216-10 C214F-20 CH212-30 C216-30 C214-30
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized
Frequency Range 500.00 to 1000.00 MHz 2600.00 to 5200.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 4000.00 to 8000.00 MHz 2000.00 to 4000.00 MHz 4000.00 to 8000.00 MHz 2000.00 to 4000.00 MHz 2600.00 to 5200.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 500.00 to 1000.00 MHz 7500.00 to 16000.00 MHz 2000.00 to 4000.00 MHz 12400.00 to 18000.00 MHz 7500.00 to 16000.00 MHz 1000.00 to 2000.00 MHz 2600.00 to 5200.00 MHz 12400.00 to 18000.00 MHz 500.00 to 1000.00 MHz 4000.00 to 8000.00 MHz 1000.00 to 2000.00 MHz 12400.00 to 18000.00 MHz 2600.00 to 5200.00 MHz 500.00 to 1000.00 MHz 2000.00 to 4000.00 MHz 2000.00 to 4000.00 MHz 7500.00 to 16000.00 MHz 7000.00 to 12400.00 MHz 500.00 to 1000.00 MHz 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz 2600.00 to 5200.00 MHz 7000.00 to 12400.00 MHz 2600.00 to 5200.00 MHz 500.00 to 1000.00 MHz 7000.00 to 12400.00 MHz 2000.00 to 4000.00 MHz
Power 200.00 watts 200.00 watts 50.00 watts 200.00 watts 50.00 watts 50.00 watts 200.00 watts 200.00 watts 50.00 watts 200.00 watts 50.00 watts 50.00 watts 50.00 watts 200.00 watts 50.00 watts 50.00 watts 50.00 watts 200.00 watts 50.00 watts 200.00 watts 200.00 watts 200.00 watts 50.00 watts 200.00 watts 50.00 watts 50.00 watts 200.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 200.00 watts 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-2000-8000-50-6-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details