Advanced Technical Materials, Inc. PC Mounted Variable Attenuator AV0PC4-15-50

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
PC Mounted Variable Attenuator
AV0PC4-15-50
PC Mounted Variable Attenuator AV0PC4-15-50
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV0PC4-15-50
Product Name PC Mounted Variable Attenuator
Attenuator Type Variable
Frequency ? to 1 GHz
Insertion Loss 1 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Attenuators - 3157-KAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details