Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV082-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV082-10
Variable Attenuator 08 Series AV082-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV082-10
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.7 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 3157-ZX76-31R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
RF Attenuators - 2823258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details