Advanced Technical Materials, Inc. Variable Attenuator 07 Series AV075C1-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AV075C1-10
Variable Attenuator 07 Series AV075C1-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV075C1-10
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 3.6 to 4.3 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-BW-S20W2+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details