Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV068Q-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV068Q-10
Variable Attenuator 06 Series AV068Q-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV068Q-10
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 18 to 40 GHz
Insertion Loss 1.5 to ? dB
VSWR 2 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W - ZT-275 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 30 dB
View Details
RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details