Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV066J-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV066J-10
Variable Attenuator 06 Series AV066J-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV066J-10
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 10 to 26.5 GHz
Insertion Loss 0.7500 to ? dB
VSWR 1.8 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Attenuators - 3157-BW-S12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details