Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV066-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV066-30
Variable Attenuator 06 Series AV066-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV066-30
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 7.9 to 12.7 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
120 dB Programmable Attenuator, 200 MHz - 6 GHz - RCDAT-6G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.15 to 1.3 :1
Attenuation 0.0 to 120 dB
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details