Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV066-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV066-20
Variable Attenuator 06 Series AV066-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV066-20
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 7.9 to 12.7 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-ZX76-50G-30-V+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details