Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV064-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV064-10
Variable Attenuator 06 Series AV064-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV064-10
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 2 to 4.2 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-HAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details