Advanced Technical Materials, Inc. Rotary Step Attenuator AS013-60-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rotary Step Attenuator
AS013-60-10
Rotary Step Attenuator AS013-60-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AS013-60-10
Product Name Rotary Step Attenuator
Attenuator Type Variable
Frequency ? to 2.2 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.4 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D09593-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details