Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF07CK-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF07CK-10
Variable Attenuator 07 Series AF07CK-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF07CK-10
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 5.85 to 14.5 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-FW-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
RF Attenuators - 7123333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details