Advanced Technical Materials, Inc. Low Frequency CVA - Single-Turn AF042-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - Single-Turn
AF042-30
Low Frequency CVA - Single-Turn AF042-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF042-30
Product Name Low Frequency CVA - Single-Turn
Attenuator Type Variable
Frequency ? to 0.5000 GHz
Insertion Loss 1 to ? dB
VSWR 1.8 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details