Advanced Technical Materials, Inc. 008.20 GHz Standard Gain Horn Antenna 90-440-6

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
008.20 GHz Standard Gain Horn Antenna
90-440-6
008.20 GHz Standard Gain Horn Antenna 90-440-6
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 90-440-6
Product Name 008.20 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 8200.0 to 12400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Telemetry Antennas - 2675046 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details