Advanced Technical Materials, Inc. Waveguide to Coax Adapter 01.12-01.70GHz 650-258A-2

Description
Rectangular and double ridge waveguide models available
Description
Rectangular and double ridge waveguide models available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide to Coax Adapter 01.12-01.70GHz
650-258A-2
Waveguide to Coax Adapter 01.12-01.70GHz 650-258A-2
Rectangular and double ridge waveguide models available

Rectangular and double ridge waveguide models available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number 650-258A-2
Product Name Waveguide to Coax Adapter 01.12-01.70GHz
Adapter Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Connector Type 2.92mm
Material Aluminum
Frequency Range 40000.0 MHz
View Details
Specs
Adapter Connector Type Flange
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details