Advanced Technical Materials, Inc. 012.40 GHz Standard Gain Horn Antenna 62-440-6

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
012.40 GHz Standard Gain Horn Antenna
62-440-6
012.40 GHz Standard Gain Horn Antenna 62-440-6
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 62-440-6
Product Name 012.40 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 12400.0 to 18000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-86818FG3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 868.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers