350/159-9-C3-2 -- DOUBLE RIDGE-RECTANGULAR 04.90-07.05GHZ
Advanced Technical Materials, Inc.
Double Ridge-Rectangular 04.90-07.05GHz
350/159-9-C3-2
Description
Overlapping bands
Description
Overlapping bands
Technical Specifications
|
Product Category
|
Waveguide-to-Coaxial Adapters |
|
Product Number
|
350/159-9-C3-2 |
|
Product Name
|
Double Ridge-Rectangular 04.90-07.05GHz |
|
Adapter Connector Type
|
Flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Adapter Connector Type
1.85mm
Material
Aluminum
View Details
Adapter Connector Type
Type N; SMA
Frequency Range
5380.0 to 8170.0 MHz
Maximum Input Power
50 dBm
View Details
Advanced Technical Materials, Inc.
Adapter Connector Type
SMA
Material
Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile
Rectangular
View Details