Advanced Technical Materials, Inc. 022.00 GHz Standard Gain Horn Antenna 34-441-6

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
022.00 GHz Standard Gain Horn Antenna
34-441-6
022.00 GHz Standard Gain Horn Antenna 34-441-6
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 34-441-6
Product Name 022.00 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 22000.0 to 33000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers