Advanced Technical Materials, Inc. End Launch WG to Coax 02.60-03.95GHz 284-203A-6

Description
Multiple flange types available
Description
Multiple flange types available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
End Launch WG to Coax 02.60-03.95GHz
284-203A-6
End Launch WG to Coax 02.60-03.95GHz 284-203A-6
Multiple flange types available

Multiple flange types available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number 284-203A-6
Product Name End Launch WG to Coax 02.60-03.95GHz
Adapter Connector Type Type N; SC (optional feature); TNC (optional feature); 7/16 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Connector Type WR15 UG385/U Flange 1.85 m
Material Aluminum
Frequency Range 70000.0 MHz
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
Specs
Adapter Connector Type SMA
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details