Advanced Technical Materials, Inc. 003.30 GHz Standard Gain Horn Antenna 229-441-2

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
003.30 GHz Standard Gain Horn Antenna
229-441-2
003.30 GHz Standard Gain Horn Antenna 229-441-2
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 229-441-2
Product Name 003.30 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 3300.0 to 4900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S16 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers