Advanced Technical Materials, Inc. 050.00 GHz Standard Gain Horn Antenna 15-443-6R

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
050.00 GHz Standard Gain Horn Antenna
15-443-6R
050.00 GHz Standard Gain Horn Antenna 15-443-6R
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 15-443-6R
Product Name 050.00 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 50000.0 to 75000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details