Advanced Technical Materials, Inc. Waveguide Fixed Attenuator 137-600B-dB-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Fixed Attenuator
137-600B-dB-2-2
Waveguide Fixed Attenuator 137-600B-dB-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 137-600B-dB-2-2
Product Name Waveguide Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-LAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type TO-253-4, TO-253AA
View Details
RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details