112/137-6-6-2 -- RECTANGULAR WG ADAPTER 07.05-08.20GHZ
Advanced Technical Materials, Inc.
Rectangular WG Adapter 07.05-08.20GHz
112/137-6-6-2
Description
Overlapping bands
Description
Overlapping bands
Technical Specifications
|
Product Category
|
Waveguide-to-Coaxial Adapters |
|
Product Number
|
112/137-6-6-2 |
|
Product Name
|
Rectangular WG Adapter 07.05-08.20GHz |
|
Adapter Connector Type
|
Flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Adapter Connector Type
1.85mm
Material
Aluminum
View Details
Adapter Connector Type
Type N; SMA; 7/16
Frequency Range
2170.0 to 3300.0 MHz
Maximum Input Power
50 dBm
View Details
ZTS Technologies Co., Ltd
Adapter Connector Type
SMA
Material
Aluminum
Frequency Range
1450.0 to 2200.0 MHz
View Details
Advanced Technical Materials, Inc.
Adapter Connector Type
SC; TNC
Material
Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile
Rectangular
View Details