The MRF587 is an NPN silicon RF power transistor designed for high-linearity power amplifier applications up to 500 MHz. It is packaged in a 4-lead stud mount style with dimensions of 1.010 to 1.055 inches in length, 0.220 to 0.230 inches in width, and 0.270 to 0.285 inches in height. The device has acollector-to-base breakdown voltage of 34 V, collector-to-emitter
RF Bipolar Transistors RF Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MRF587 |
| Product Name | RF Bipolar Transistors |