Advanced Semiconductor Business, Inc. (ASB) Spiral Wrap, Expandable Sleeving - ASW311 ASW311

Description
Manufacturer: Advanced Semiconductor Business Inc. Win Source Part Number: 1147729-ASW311 Manufacturer Homepage: www.asb.co.kr Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Semiconductor Business Inc. Win Source Part Number: 1147729-ASW311 Manufacturer Homepage: www.asb.co.kr Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - ASW311
1147729-ASW311
Spiral Wrap, Expandable Sleeving - ASW311 1147729-ASW311
Manufacturer: Advanced Semiconductor Business Inc. Win Source Part Number: 1147729-ASW311 Manufacturer Homepage: www.asb.co.kr Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Semiconductor Business Inc.
Win Source Part Number: 1147729-ASW311
Manufacturer Homepage: www.asb.co.kr
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1147729-ASW311
Product Name Spiral Wrap, Expandable Sleeving - ASW311
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details