Advanced Science and Novel Technology Co., Inc. Clock/Timing - Delay Lines ASNT5107-KMC

Description
IC DELAY LINE W/ 0-110PS 24PIN
Description
IC DELAY LINE W/ 0-110PS 24PIN
Datasheet
Datasheet Summary
Powered by GS/AI

The ASNT5107-KMC is a broadband tunable data/clock phase shifter designed for high-speed applications, capable of operating at data rates up to 32 Gbps and a frequency of 26 GHz. It features a manual control system for power consumption and operational speed, with a bandwidth of 1 GHz for phase adjustment tuning. The device includes automatic temperature and process corner delay compensation, along with manual override options. This phase shifter utilizes a fully differential CML input and output interface, ensuring compatibility with various signal types. It is fabricated in SiGe technology, which enhances performance, yield, and reliability. The device is housed in a custom 24-pin CQFP package that includes a center heat slug for effective heat dissipation. The ASNT5107-KMC also incorporates advanced features such as duty cycle distortion compensation, adjustable gain, and internal peaking control, allowing for optimization of output eye diagrams under different operational conditions. It operates with a single power supply of +3.3V or -3.3V and complies with RoHS standards. This product is suitable for use in high-speed measurement and test equipment due to its low jitter characteristics.

Datasheet Summary
Powered by GS/AI

The ASNT5107-KMC is a broadband tunable data/clock phase shifter designed for high-speed applications, capable of operating at data rates up to 32 Gbps and a frequency of 26 GHz. It features a manual control system for power consumption and operational speed, with a bandwidth of 1 GHz for phase adjustment tuning. The device includes automatic temperature and process corner delay compensation, along with manual override options. This phase shifter utilizes a fully differential CML input and output interface, ensuring compatibility with various signal types. It is fabricated in SiGe technology, which enhances performance, yield, and reliability. The device is housed in a custom 24-pin CQFP package that includes a center heat slug for effective heat dissipation. The ASNT5107-KMC also incorporates advanced features such as duty cycle distortion compensation, adjustable gain, and internal peaking control, allowing for optimization of output eye diagrams under different operational conditions. It operates with a single power supply of +3.3V or -3.3V and complies with RoHS standards. This product is suitable for use in high-speed measurement and test equipment due to its low jitter characteristics.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Delay Lines - ASNT5107-KMC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Delay Lines
ASNT5107-KMC
Clock/Timing - Delay Lines ASNT5107-KMC
IC DELAY LINE W/ 0-110PS 24PIN

IC DELAY LINE W/ 0-110PS 24PIN

Supplier's Site Datasheet
Delay Lines - ASNT5107-KMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Delay Lines
ASNT5107-KMC
Delay Lines ASNT5107-KMC
Delay Line IC Programmable Tap 0 ~ 110ps 24-CLQFP

Delay Line IC Programmable Tap 0 ~ 110ps 24-CLQFP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Delay Lines Delay Lines
Product Number ASNT5107-KMC ASNT5107-KMC
Product Name Clock/Timing - Delay Lines Delay Lines
Delay Line Type Variable
Unlock Full Specs
to access all available technical data

Similar Products