IC FF D-TYPE SNGL 1BIT 24QFN
IC FF D-TYPE SNGL 1BIT 24QFN
Flip Flop 1 Element D-Type 1 Bit Negative Edge 24-VFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | ASNT5010 | ASNT5010 | ASNT5010 |
| Product Name | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| fMAX | 17000 MHz | ||
| Low-level Output Current (Sink) | 125 mA | ||
| High-level Output Current (Source) | 125 mA | ||
| Flip-Flop Type | D |