Advanced Power Solutions DIN Rail Mount Power Supplies RP1240

Description
Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image to Enlarge Series Power Vout Dimensions (Inches)Download RP102424W5 / 12 / 24 VDC104 x 76 x 45mm RP104545W12 / 24 / 48 VDC100 x 83 x 49mm APS60ID60W12 / 24 / 48 VDC4.92 x 3.74 x 1.57" APS65ID65W12 / 24 / 48 VDC4.53 x 3.94 x 1.77" RP107272W12 / 24 / 48 VDC100 x 110 x 60mm APS100PD100W12 / 24 / 48 VDC4.92 x 3.74 x 1.97" RP1120120W12 / 24 / 48 VDC100 x 110 x 90mm APS125ID125W12 / 24 / 48 VDC4.92 X 4.92 X 2.36" RP1200200W12 / 24 / 48 VDC100 x 110 x 90mm RP1240240W12 / 24 / 48 VDC100 x 110 x 90mm RP1500500W12 / 24 / 48 VDC210 x 110 x 110mm Advanced Power Solutions offers these DIN Rail Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 500 Watts of power. Advanced Power Solutions DIN Rail Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image to Enlarge Series Power Vout Dimensions (Inches)Download RP102424W5 / 12 / 24 VDC104 x 76 x 45mm RP104545W12 / 24 / 48 VDC100 x 83 x 49mm APS60ID60W12 / 24 / 48 VDC4.92 x 3.74 x 1.57" APS65ID65W12 / 24 / 48 VDC4.53 x 3.94 x 1.77" RP107272W12 / 24 / 48 VDC100 x 110 x 60mm APS100PD100W12 / 24 / 48 VDC4.92 x 3.74 x 1.97" RP1120120W12 / 24 / 48 VDC100 x 110 x 90mm APS125ID125W12 / 24 / 48 VDC4.92 X 4.92 X 2.36" RP1200200W12 / 24 / 48 VDC100 x 110 x 90mm RP1240240W12 / 24 / 48 VDC100 x 110 x 90mm RP1500500W12 / 24 / 48 VDC210 x 110 x 110mm Advanced Power Solutions offers these DIN Rail Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 500 Watts of power. Advanced Power Solutions DIN Rail Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Mount Power Supplies - RP1240 - Advanced Power Solutions
Livermore, CA, USA
DIN Rail Mount Power Supplies
RP1240
DIN Rail Mount Power Supplies RP1240
Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image to Enlarge Series Power Vout Dimensions (Inches)Download RP102424W5 / 12 / 24 VDC104 x 76 x 45mm RP104545W12 / 24 / 48 VDC100 x 83 x 49mm APS60ID60W12 / 24 / 48 VDC4.92 x 3.74 x 1.57" APS65ID65W12 / 24 / 48 VDC4.53 x 3.94 x 1.77" RP107272W12 / 24 / 48 VDC100 x 110 x 60mm APS100PD100W12 / 24 / 48 VDC4.92 x 3.74 x 1.97" RP1120120W12 / 24 / 48 VDC100 x 110 x 90mm APS125ID125W12 / 24 / 48 VDC4.92 X 4.92 X 2.36" RP1200200W12 / 24 / 48 VDC100 x 110 x 90mm RP1240240W12 / 24 / 48 VDC100 x 110 x 90mm RP1500500W12 / 24 / 48 VDC210 x 110 x 110mm Advanced Power Solutions offers these DIN Rail Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 500 Watts of power. Advanced Power Solutions DIN Rail Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails.
Click Image
to Enlarge Series
Power Vout
Dimensions
(Inches)Download
RP102424W5 / 12 / 24 VDC104 x 76 x 45mm
RP104545W12 / 24 / 48 VDC100 x 83 x 49mm
APS60ID60W12 / 24 / 48 VDC4.92 x 3.74 x 1.57"
APS65ID65W12 / 24 / 48 VDC4.53 x 3.94 x 1.77"
RP107272W12 / 24 / 48 VDC100 x 110 x 60mm
APS100PD100W12 / 24 / 48 VDC4.92 x 3.74 x 1.97"
RP1120120W12 / 24 / 48 VDC100 x 110 x 90mm
APS125ID125W12 / 24 / 48 VDC4.92 X 4.92 X 2.36"
RP1200200W12 / 24 / 48 VDC100 x 110 x 90mm
RP1240240W12 / 24 / 48 VDC100 x 110 x 90mm
RP1500500W12 / 24 / 48 VDC210 x 110 x 110mm
Advanced Power Solutions offers these DIN Rail Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 500 Watts of power. Advanced Power Solutions DIN Rail Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number RP1240
Product Name DIN Rail Mount Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -5 to 50 C (23 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details