Advanced Power Solutions Desktop Power Supplies PA1065xxB65W

Description
CEC Level 5 Approved Switching power supplies for portable electronic products with Class I & Class II approvals. We offer a wide selection AC Power Cables. See our Connector Guide for standard DC Output Connector options. All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)IEC Inlet TypeDownload C6C8C14 PA1008D 8W3.3~30 VDC2.28 x 1.30 x 1.06" C8 PA1015D 15W3.3~30 VDC2.76 x 1.54 x 1.06" C8 PA1024T 24W3.0~50 VDC3.37 x 1.98 x 1.37" C14 PA1030T 30W3.3~48 VDC3.74 x 1.89 x 1.30"C6C8C14 PA1045Txy 48W12~48 VDC3.70 x 1.69 x 1.18"C6C8C14 A3-43T 45WTriple Outputs4.76 x 2.36 x 1.30"C6C8C14 APS49EMG 50W9~48 VDC4.93 x 2.43 x 1.28" C8C14 PA1050T 50W9~48 VDC4.33 x 2.13 x 1.22" C8C14 PA1060T 60W12~48 VDC4.33 x 2.13 x 1.22" C8C14 PA1065xxB 65W5~48 VDC4.29 x 1.85 x 1.18"C6 C14 APS75EG 75W12~48 VDC5.00 x 2.01 x 1.16"C6 PA1090xxB 90W12~48 VDC5.28 x 2.13 x 1.20"C6C8 APS120EST 120W12~24 VDC6.30 x 2.56 x 1.71" C14 PA1120xxB 120W12~48 VDC6.69 x 2.64 x 1.42"C6C8C14 APS250EMG 250W12 ~ 24 VDC7.48 x 3.74 x 1.89" C14 Advanced Power Solutions offers these Desktop Switchers for general usage including industrial, instrumentation, networking applications requiring up to 120 Watts of power. Advanced Power Solutions Desktop Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
CEC Level 5 Approved Switching power supplies for portable electronic products with Class I & Class II approvals. We offer a wide selection AC Power Cables. See our Connector Guide for standard DC Output Connector options. All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)IEC Inlet TypeDownload C6C8C14 PA1008D 8W3.3~30 VDC2.28 x 1.30 x 1.06" C8 PA1015D 15W3.3~30 VDC2.76 x 1.54 x 1.06" C8 PA1024T 24W3.0~50 VDC3.37 x 1.98 x 1.37" C14 PA1030T 30W3.3~48 VDC3.74 x 1.89 x 1.30"C6C8C14 PA1045Txy 48W12~48 VDC3.70 x 1.69 x 1.18"C6C8C14 A3-43T 45WTriple Outputs4.76 x 2.36 x 1.30"C6C8C14 APS49EMG 50W9~48 VDC4.93 x 2.43 x 1.28" C8C14 PA1050T 50W9~48 VDC4.33 x 2.13 x 1.22" C8C14 PA1060T 60W12~48 VDC4.33 x 2.13 x 1.22" C8C14 PA1065xxB 65W5~48 VDC4.29 x 1.85 x 1.18"C6 C14 APS75EG 75W12~48 VDC5.00 x 2.01 x 1.16"C6 PA1090xxB 90W12~48 VDC5.28 x 2.13 x 1.20"C6C8 APS120EST 120W12~24 VDC6.30 x 2.56 x 1.71" C14 PA1120xxB 120W12~48 VDC6.69 x 2.64 x 1.42"C6C8C14 APS250EMG 250W12 ~ 24 VDC7.48 x 3.74 x 1.89" C14 Advanced Power Solutions offers these Desktop Switchers for general usage including industrial, instrumentation, networking applications requiring up to 120 Watts of power. Advanced Power Solutions Desktop Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Power Supplies - PA1065xxB65W - Advanced Power Solutions
Livermore, CA, USA
Desktop Power Supplies
PA1065xxB65W
Desktop Power Supplies PA1065xxB65W
CEC Level 5 Approved Switching power supplies for portable electronic products with Class I & Class II approvals. We offer a wide selection AC Power Cables. See our Connector Guide for standard DC Output Connector options. All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)IEC Inlet TypeDownload C6C8C14 PA1008D 8W3.3~30 VDC2.28 x 1.30 x 1.06" C8 PA1015D 15W3.3~30 VDC2.76 x 1.54 x 1.06" C8 PA1024T 24W3.0~50 VDC3.37 x 1.98 x 1.37" C14 PA1030T 30W3.3~48 VDC3.74 x 1.89 x 1.30"C6C8C14 PA1045Txy 48W12~48 VDC3.70 x 1.69 x 1.18"C6C8C14 A3-43T 45WTriple Outputs4.76 x 2.36 x 1.30"C6C8C14 APS49EMG 50W9~48 VDC4.93 x 2.43 x 1.28" C8C14 PA1050T 50W9~48 VDC4.33 x 2.13 x 1.22" C8C14 PA1060T 60W12~48 VDC4.33 x 2.13 x 1.22" C8C14 PA1065xxB 65W5~48 VDC4.29 x 1.85 x 1.18"C6 C14 APS75EG 75W12~48 VDC5.00 x 2.01 x 1.16"C6 PA1090xxB 90W12~48 VDC5.28 x 2.13 x 1.20"C6C8 APS120EST 120W12~24 VDC6.30 x 2.56 x 1.71" C14 PA1120xxB 120W12~48 VDC6.69 x 2.64 x 1.42"C6C8C14 APS250EMG 250W12 ~ 24 VDC7.48 x 3.74 x 1.89" C14 Advanced Power Solutions offers these Desktop Switchers for general usage including industrial, instrumentation, networking applications requiring up to 120 Watts of power. Advanced Power Solutions Desktop Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

CEC Level 5 Approved Switching power supplies for portable electronic products with Class I & Class II approvals. We offer a wide selection AC Power Cables. See our Connector Guide for standard DC Output Connector options.
All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards
Click Image
to Enlarge SeriesVout
RangeDimensions
(Inches)IEC Inlet TypeDownload
C6C8C14
PA1008D
8W3.3~30 VDC2.28 x 1.30 x 1.06" C8
PA1015D
15W3.3~30 VDC2.76 x 1.54 x 1.06" C8
PA1024T
24W3.0~50 VDC3.37 x 1.98 x 1.37" C14
PA1030T
30W3.3~48 VDC3.74 x 1.89 x 1.30"C6C8C14
PA1045Txy
48W12~48 VDC3.70 x 1.69 x 1.18"C6C8C14
A3-43T
45WTriple
Outputs4.76 x 2.36 x 1.30"C6C8C14
APS49EMG
50W9~48 VDC4.93 x 2.43 x 1.28" C8C14
PA1050T
50W9~48 VDC4.33 x 2.13 x 1.22" C8C14
PA1060T
60W12~48 VDC4.33 x 2.13 x 1.22" C8C14
PA1065xxB
65W5~48 VDC4.29 x 1.85 x 1.18"C6 C14
APS75EG
75W12~48 VDC5.00 x 2.01 x 1.16"C6
PA1090xxB
90W12~48 VDC5.28 x 2.13 x 1.20"C6C8
APS120EST
120W12~24 VDC6.30 x 2.56 x 1.71" C14
PA1120xxB
120W12~48 VDC6.69 x 2.64 x 1.42"C6C8C14
APS250EMG
250W12 ~ 24 VDC7.48 x 3.74 x 1.89" C14
Advanced Power Solutions offers these Desktop Switchers for general usage including industrial, instrumentation, networking applications requiring up to 120 Watts of power. Advanced Power Solutions Desktop Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number PA1065xxB65W
Product Name Desktop Power Supplies
Type AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1753306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details