Advanced Power Solutions Wallmount Power Supplies PA1015I

Description
CEC Level V Compliant Switching power supplies for portable electronic products with Class I & Class II approvals. See our DC Connector Guide for standard DC Output Connector options. Please consult APS for unique voltage set points and other modifications. All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Energy StandardsPackage Feature:Download PA1008I 8W3.30~30 VDC2.28 x 1.30 x 1.26"Interchangeable AC PA1008DW 8W3.30~30 VDC2.28 x 1.26 x 1.14"Flat or Horizontal PA1008DH 8W3.30~30 VDC2.32 x 1.57 x 1.06"Flat or Horizontal PA1015DU 15W3.3~30 VDC2.76 x 1.54 x 1.06"Flat PA1015HU 15W3.3~30 VDC2.64 x 1.87 x 1.30"Horizontal PA1015I 15W3.3~48 VDC2.76 1.54 x 1.26"Interchangeable AC PA1024HU 24W3.3~48 VDC2.76 x 1.87 x 1.30"Horizontal PA1030DU 30W3.3~48 VDC2.76 x 1.54 x 1.06"Flat PA1030I 30W3.3~48 VDC3.11 x 1.89 x 1.50"Interchangeable AC PA1045Hxy 40W12~48 VDC3.68 x 2.09 x 1.38"Fixed Plug (2 or 3-Prong) PA1045HIx 40W12~48 VDC3.68 x 2.20 x 1.71"Interchangeable AC PA1050I 50W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC PA1060I 60W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC PA1065I 65W5~48 VDC4.29 x 1.85 x 1.18"Interchangeable AC Advanced Power Solutions offers these Wall Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 65 Watts of power. Advanced Power Solutions Wall Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet
Description
CEC Level V Compliant Switching power supplies for portable electronic products with Class I & Class II approvals. See our DC Connector Guide for standard DC Output Connector options. Please consult APS for unique voltage set points and other modifications. All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Energy StandardsPackage Feature:Download PA1008I 8W3.30~30 VDC2.28 x 1.30 x 1.26"Interchangeable AC PA1008DW 8W3.30~30 VDC2.28 x 1.26 x 1.14"Flat or Horizontal PA1008DH 8W3.30~30 VDC2.32 x 1.57 x 1.06"Flat or Horizontal PA1015DU 15W3.3~30 VDC2.76 x 1.54 x 1.06"Flat PA1015HU 15W3.3~30 VDC2.64 x 1.87 x 1.30"Horizontal PA1015I 15W3.3~48 VDC2.76 1.54 x 1.26"Interchangeable AC PA1024HU 24W3.3~48 VDC2.76 x 1.87 x 1.30"Horizontal PA1030DU 30W3.3~48 VDC2.76 x 1.54 x 1.06"Flat PA1030I 30W3.3~48 VDC3.11 x 1.89 x 1.50"Interchangeable AC PA1045Hxy 40W12~48 VDC3.68 x 2.09 x 1.38"Fixed Plug (2 or 3-Prong) PA1045HIx 40W12~48 VDC3.68 x 2.20 x 1.71"Interchangeable AC PA1050I 50W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC PA1060I 60W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC PA1065I 65W5~48 VDC4.29 x 1.85 x 1.18"Interchangeable AC Advanced Power Solutions offers these Wall Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 65 Watts of power. Advanced Power Solutions Wall Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wallmount Power Supplies - PA1015I - Advanced Power Solutions
Livermore, CA, USA
Wallmount Power Supplies
PA1015I
Wallmount Power Supplies PA1015I
CEC Level V Compliant Switching power supplies for portable electronic products with Class I & Class II approvals. See our DC Connector Guide for standard DC Output Connector options. Please consult APS for unique voltage set points and other modifications. All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Energy StandardsPackage Feature:Download PA1008I 8W3.30~30 VDC2.28 x 1.30 x 1.26"Interchangeable AC PA1008DW 8W3.30~30 VDC2.28 x 1.26 x 1.14"Flat or Horizontal PA1008DH 8W3.30~30 VDC2.32 x 1.57 x 1.06"Flat or Horizontal PA1015DU 15W3.3~30 VDC2.76 x 1.54 x 1.06"Flat PA1015HU 15W3.3~30 VDC2.64 x 1.87 x 1.30"Horizontal PA1015I 15W3.3~48 VDC2.76 1.54 x 1.26"Interchangeable AC PA1024HU 24W3.3~48 VDC2.76 x 1.87 x 1.30"Horizontal PA1030DU 30W3.3~48 VDC2.76 x 1.54 x 1.06"Flat PA1030I 30W3.3~48 VDC3.11 x 1.89 x 1.50"Interchangeable AC PA1045Hxy 40W12~48 VDC3.68 x 2.09 x 1.38"Fixed Plug (2 or 3-Prong) PA1045HIx 40W12~48 VDC3.68 x 2.20 x 1.71"Interchangeable AC PA1050I 50W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC PA1060I 60W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC PA1065I 65W5~48 VDC4.29 x 1.85 x 1.18"Interchangeable AC Advanced Power Solutions offers these Wall Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 65 Watts of power. Advanced Power Solutions Wall Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

CEC Level V Compliant Switching power supplies for portable electronic products with Class I & Class II approvals. See our DC Connector Guide for standard DC Output Connector options. Please consult APS for unique voltage set points and other modifications.
All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards
Click Image
to Enlarge SeriesVout
RangeDimensions
(Inches)Energy
StandardsPackage Feature:Download
PA1008I
8W3.30~30 VDC2.28 x 1.30 x 1.26"Interchangeable AC
PA1008DW
8W3.30~30 VDC2.28 x 1.26 x 1.14"Flat or Horizontal
PA1008DH
8W3.30~30 VDC2.32 x 1.57 x 1.06"Flat or Horizontal
PA1015DU
15W3.3~30 VDC2.76 x 1.54 x 1.06"Flat
PA1015HU
15W3.3~30 VDC2.64 x 1.87 x 1.30"Horizontal
PA1015I
15W3.3~48 VDC2.76 1.54 x 1.26"Interchangeable AC
PA1024HU
24W3.3~48 VDC2.76 x 1.87 x 1.30"Horizontal
PA1030DU
30W3.3~48 VDC2.76 x 1.54 x 1.06"Flat
PA1030I
30W3.3~48 VDC3.11 x 1.89 x 1.50"Interchangeable AC
PA1045Hxy
40W12~48 VDC3.68 x 2.09 x 1.38"Fixed Plug (2 or 3-Prong)
PA1045HIx
40W12~48 VDC3.68 x 2.20 x 1.71"Interchangeable AC
PA1050I
50W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC
PA1060I
60W9~48 VDC4.33 x 2.13 x 1.30"Interchangeable AC
PA1065I
65W5~48 VDC4.29 x 1.85 x 1.18"Interchangeable AC
Advanced Power Solutions offers these Wall Mount Switchers for general usage including industrial, instrumentation, networking applications requiring up to 65 Watts of power. Advanced Power Solutions Wall Mount Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number PA1015I
Product Name Wallmount Power Supplies
Type AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details